TE Connectivity Ribbon Cable Connectors 1-2178712-2

Description
Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Male-On-Wire Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.028 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Male-On-Wire Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.028 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-2178712-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-2178712-2
Ribbon Cable Connectors 1-2178712-2
Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Male-On-Wire Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.028 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : With

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 12
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.3
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ]
  • Connector Height : 6.8 MM  [.27 INCH ]
  • Connector Length : 18.7 MM  [.736 INCH ]
  • Row-to-Row Spacing : 2 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Ribbon Cable Connector Header Type : Shrouded
  • Ribbon Cable Connector Type : Male-On-Wire

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ]
  • Rectangular Termination Post & Tail Width : .7 MM  [.028 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Free Hanging, Panel Mount - A120909TR-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A120909TR-ND
Free Hanging, Panel Mount A120909TR-ND
12 Position Rectangular Header Connector IDC Tin

12 Position Rectangular Header Connector IDC Tin

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Connector, Plug, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 46Y9124 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
46Y9124
Connector, Plug, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity 46Y9124
CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 45Y9175 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
45Y9175
Connector, Plug, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity 45Y9175
CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2178712-2 A120909TR-ND 1-2178712-2 46Y9124
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount Connector, Plug, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement Crimp (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle Cable Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Coax Connectors - 1051796-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Rectangular Connectors - 103638-1 - 905046-103638-1 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
5 suppliers
Headers, Male Pins - A28479-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers