Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Style: C
Number of Positions: 5
Number of Positions Loaded: 64
Pitch - Mating: 0.050" (1.27mm)
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver |