TE Connectivity ™ Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1-2177053-1

Description
Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Packaging: Tray Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Number of Rows: 5 + 2 Contact Termination: Crimp
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Packaging: Tray Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Number of Rows: 5 + 2 Contact Termination: Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Packaging: Tray Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Number of Rows: 5 + 2 Contact Termination: Crimp

Manufacturer: AMIS
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Packaging: Tray
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Number of Positions: 5
Number of Rows: 5 + 2
Contact Termination: Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0242 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details