Configuration Features Number of Resistors : 1
Dimensions Product Height : .62 MM [.024 INCH ] Product Length : 5 MM [.197 INCH ] Product Width : 2.5 MM [.098 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1.5 Resistance Class : Up to 1kω Resistance Value (OHM) : .027
Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Foil Package Size Code : 2010 Resistor Type : Current Sensing Resistor Shelf Life : 2 Years
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Configuration Features
Dimensions
- Product Height : .62 MM [.024 INCH ]
- Product Length : 5 MM [.197 INCH ]
- Product Width : 2.5 MM [.098 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : 1.5
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : .027
Industry Standards
- ESD HBM Classification : 2
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : 1
- UL Flammability Rating : UL 94V-0
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Foil
- Package Size Code : 2010
- Resistor Type : Current Sensing Resistor
- Shelf Life : 2 Years
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Temperature Coefficient (PPMC) : ±50