TE Connectivity Surface Mount Resistors 1-2176777-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .62 MM  [.024 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.7 MM  [.067 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .036 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Package Size Code : 1206 Resistor Type : Current Sensing Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .62 MM  [.024 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.7 MM  [.067 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .036 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Package Size Code : 1206 Resistor Type : Current Sensing Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-2176777-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-2176777-4
Surface Mount Resistors 1-2176777-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : .62 MM  [.024 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.7 MM  [.067 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .036 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Package Size Code : 1206 Resistor Type : Current Sensing Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .62 MM  [.024 INCH ]
  • Product Length : 3.2 MM  [.126 INCH ]
  • Product Width : 1.7 MM  [.067 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .036

Industry Standards


  • ESD HBM Classification : 2
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Foil
  • Package Size Code : 1206
  • Resistor Type : Current Sensing Resistor
  • Shelf Life : 2 Years

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1-2176777-4
Product Name Surface Mount Resistors
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0360 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers