TE Connectivity Ferrite Beads 1-2176747-4

Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .065 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0603 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .065 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0603 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1-2176747-4 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
1-2176747-4
Ferrite Beads 1-2176747-4
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .065 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0603 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .8 MM  [.031 INCH ]
  • Product Length : 1.6 MM  [.062 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 2000
  • DC Resistance (OHM) : .065
  • Impedance (OHM) : 120
  • Passive Component Tolerance (PCT) : 25

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 0603
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176747-4DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176747-4DKR-ND
Ferrite Beads and Chips 1712-1-2176747-4DKR-ND
BMC-Q 0603 120R 25% TOL. UH CURR

BMC-Q 0603 120R 25% TOL. UH CURR

Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176747-4CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176747-4CT-ND
Ferrite Beads and Chips 1712-1-2176747-4CT-ND
BMC-Q 0603 120R 25% TOL. UH CURR

BMC-Q 0603 120R 25% TOL. UH CURR

Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176747-4TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176747-4TR-ND
Ferrite Beads and Chips 1712-1-2176747-4TR-ND
FERRITE BEAD 120 OHM 0603 1LN

FERRITE BEAD 120 OHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Chip Inductors
Product Number 1-2176747-4 1712-1-2176747-4DKR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 120 ohms
DCR 0.0650 ohms 0.0650 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data