TE Connectivity Chassis Mount Resistors 1-2176729-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 33.3 MM  [1.311 INCH ] Product Length : 304.8 MM  [12 INCH ] Product Width : 33.3 MM  [1.311 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500 Resistance Class : Up to 1kω Resistance Value (OHM) : 180 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 300 DEGC  [-67 - 572 DEGF ] Temperature Coefficient (PPMC) : ±120
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 33.3 MM  [1.311 INCH ] Product Length : 304.8 MM  [12 INCH ] Product Width : 33.3 MM  [1.311 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500 Resistance Class : Up to 1kω Resistance Value (OHM) : 180 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 300 DEGC  [-67 - 572 DEGF ] Temperature Coefficient (PPMC) : ±120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1-2176729-7 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1-2176729-7
Chassis Mount Resistors 1-2176729-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : 33.3 MM  [1.311 INCH ] Product Length : 304.8 MM  [12 INCH ] Product Width : 33.3 MM  [1.311 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500 Resistance Class : Up to 1kω Resistance Value (OHM) : 180 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 300 DEGC  [-67 - 572 DEGF ] Temperature Coefficient (PPMC) : ±120

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 33.3 MM  [1.311 INCH ]
  • Product Length : 304.8 MM  [12 INCH ]
  • Product Width : 33.3 MM  [1.311 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 500
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 180

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Brackets

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 300 DEGC  [-67 - 572 DEGF ]
  • Temperature Coefficient (PPMC) : ±120
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1-2176729-7
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 180 ohms
Tolerance 5 +/- %
Temperature Coefficient 120 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers