Configuration Features Number of Resistors : 1
Dimensions Product Diameter : 2.2 MM [.087 INCH ] Product Length : 5.9 MM [.232 INCH ]
Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 3.01
Industry Standards ESD HBM Classification : 3A Industry Standard : AEC-Q200 Compliant UL Flammability Rating : UL 94V-1
Other Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thin Film Package Size Code : 0207 Resistor Type : Precision Resistor Shelf Life : 2 Years
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Configuration Features
Dimensions
- Product Diameter : 2.2 MM [.087 INCH ]
- Product Length : 5.9 MM [.232 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 350
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : 1
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 3.01
Industry Standards
- ESD HBM Classification : 3A
- Industry Standard : AEC-Q200 Compliant
- UL Flammability Rating : UL 94V-1
Other
- Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thin Film
- Package Size Code : 0207
- Resistor Type : Precision Resistor
- Shelf Life : 2 Years
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Temperature Coefficient (PPMC) : ±50