TE Connectivity Power Inductors 1-2176637-0

Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .47 Inductance (MICHEN) : 5.6 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .47 Inductance (MICHEN) : 5.6 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-2176637-0 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-2176637-0
Power Inductors 1-2176637-0
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .47 Inductance (MICHEN) : 5.6 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.6 MM  [.102 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .47
  • Inductance (MICHEN) : 5.6
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171300P
Surface Mount Inductors 171300P
Power Inductor SMD 3627 5R6 10%

Power Inductor SMD 3627 5R6 10%

Supplier's Site
Surface Mount Inductors - 171300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171300
Surface Mount Inductors 171300
TE Connectivity 36274532265R6K

TE Connectivity 36274532265R6K

Supplier's Site
Surface Mount Inductors - 171299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171299
Surface Mount Inductors 171299
TE Connectivity 36274532265R6K

TE Connectivity 36274532265R6K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-2176637-0 171300P 171300
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 5.6 microH 5.6 microH 5.6 microH
Inductance Tolerance 10 (+/- %)
DCR 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C220KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-8 - TE Connectivity
Specs
Inductance Range 0.0038 microH
Inductance Tolerance 2 (+/- %)
DCR 1.2 ohms
View Details
3 suppliers
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details