TE Connectivity Power Inductors 1-2176636-3

Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 190 DC Resistance (OHM) : 1.8 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 190 DC Resistance (OHM) : 1.8 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-2176636-3 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-2176636-3
Power Inductors 1-2176636-3
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 190 DC Resistance (OHM) : 1.8 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 190
  • DC Resistance (OHM) : 1.8
  • Inductance (MICHEN) : 10
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171117P
Surface Mount Inductors 171117P
Power Inductor SMD 3627 10UH 10%

Power Inductor SMD 3627 10UH 10%

Supplier's Site
Surface Mount Inductors - 171116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171116
Surface Mount Inductors 171116
TE Connectivity 3627322520100K

TE Connectivity 3627322520100K

Supplier's Site
Surface Mount Inductors - 171117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171117
Surface Mount Inductors 171117
TE Connectivity 3627322520100K

TE Connectivity 3627322520100K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-2176636-3 171117P 171116
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 10 microH 10 microH 10 microH
Inductance Tolerance 10 (+/- %)
DCR 1.8 ohms
Unlock Full Specs
to access all available technical data