Configuration Features Number of Resistors : 1
Dimensions Product Height : 52 MM [2.047 INCH ] Product Length : 400 MM [15.748 INCH ] Product Width : 103 MM [4.055 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3000 Resistance Class : Up to 1kω Resistance Value (OHM) : 180
Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features Packaging Method : Box
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2
Usage Conditions Operating Temperature Range (DEGC) : -25 - 250 Temperature Coefficient (PPMC) : ±200
Configuration Features
Dimensions
- Product Height : 52 MM [2.047 INCH ]
- Product Length : 400 MM [15.748 INCH ]
- Product Width : 103 MM [4.055 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 3000
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 180
Mechanical Attachment
- Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : Flying Leads
- Number of Terminations : 2
Usage Conditions
- Operating Temperature Range (DEGC) : -25 - 250
- Temperature Coefficient (PPMC) : ±200