TE Connectivity Ferrite Beads 1-2176491-1

Description
Dimensions Product Height : .3 MM  [.011 INCH ] Product Length : .6 MM  [.023 INCH ] Product Width : .3 MM  [.011 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .75 Impedance (OHM) : 220 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0201 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .3 MM  [.011 INCH ] Product Length : .6 MM  [.023 INCH ] Product Width : .3 MM  [.011 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .75 Impedance (OHM) : 220 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0201 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1-2176491-1 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
1-2176491-1
Ferrite Beads 1-2176491-1
Dimensions Product Height : .3 MM  [.011 INCH ] Product Length : .6 MM  [.023 INCH ] Product Width : .3 MM  [.011 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .75 Impedance (OHM) : 220 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0201 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .3 MM  [.011 INCH ]
  • Product Length : .6 MM  [.023 INCH ]
  • Product Width : .3 MM  [.011 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • DC Resistance (OHM) : .75
  • Impedance (OHM) : 220
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 0201

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 220 Ohm, 0.2A, 0201 Rohs Compliant Te Connectivity - 38AK7488 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220 Ohm, 0.2A, 0201 Rohs Compliant Te Connectivity
38AK7488
Ferrite Bead, 220 Ohm, 0.2A, 0201 Rohs Compliant Te Connectivity 38AK7488
FERRITE BEAD, 220 OHM, 0.2A, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 220 OHM, 0.2A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1-2176491-1 38AK7488
Product Name Ferrite Beads Ferrite Bead, 220 Ohm, 0.2A, 0201 Rohs Compliant Te Connectivity
Impedance 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176493-3 - TE Connectivity
Specs
Impedance 240 ohms
DCR 0.1700 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - BMB2A0300BN7-ND - DigiKey
Specs
Packing Method Tape Reel
View Details
Ferrite Beads - 2176494-1 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176742-5 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 1 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers