TE Connectivity Surface Mount Resistors 1-2176460-0

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9.6 MM  [.378 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2.7K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9.6 MM  [.378 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2.7K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-2176460-0 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-2176460-0
Surface Mount Resistors 1-2176460-0
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9.6 MM  [.378 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2.7K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 9.6 MM  [.378 INCH ]
  • Product Length : 23 MM  [.906 INCH ]
  • Product Width : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 750
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 7
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 2.7K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Metal Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1-2176460-0
Product Name Surface Mount Resistors
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers