1-2176247-1 -- TJT 150W 47R 5% AMP - TE CONNECTIVITY
TE Connectivity
Tjt 150W 47R 5% Amp - Te Connectivity
1-2176247-1
Description
TJT 150W 47R 5%
Description
TJT 150W 47R 5%
Suppliers
Tjt 150W 47R 5% Amp - Te Connectivity
41AJ0363
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ0363 |
|
Product Name
|
Tjt 150W 47R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details