1-2176244-2 -- CRGS0805 5% 8R2 AMP - TE CONNECTIVITY
TE Connectivity
Crgs0805 5% 8R2 Amp - Te Connectivity
1-2176244-2
Description
CRGS0805 5% 8R2
Description
CRGS0805 5% 8R2
Suppliers
Crgs0805 5% 8R2 Amp - Te Connectivity
41AJ0361
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ0361 |
|
Product Name
|
Crgs0805 5% 8R2 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers