1-2176232-8 -- 3522 680K 1% 3W AMP - TE CONNECTIVITY
TE Connectivity
3522 680K 1% 3W Amp - Te Connectivity
1-2176232-8
Description
3522 680K 1% 3W
Description
3522 680K 1% 3W
Suppliers
3522 680K 1% 3W Amp - Te Connectivity
41AJ0352
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ0352 |
|
Product Name
|
3522 680K 1% 3W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details