1-2176232-7 -- 3522 620K 1% 3W AMP - TE CONNECTIVITY
TE Connectivity
3522 620K 1% 3W Amp - Te Connectivity
1-2176232-7
Description
3522 620K 1% 3W
Description
3522 620K 1% 3W
Suppliers
3522 620K 1% 3W Amp - Te Connectivity
41AJ0351
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ0351 |
|
Product Name
|
3522 620K 1% 3W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details