1-2176232-1 -- 3522 360K 1% 3W AMP - TE CONNECTIVITY
TE Connectivity
3522 360K 1% 3W Amp - Te Connectivity
1-2176232-1
Description
3522 360K 1% 3W
Description
3522 360K 1% 3W
Suppliers
3522 360K 1% 3W Amp - Te Connectivity
41AJ0345
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ0345 |
|
Product Name
|
3522 360K 1% 3W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details