TE Connectivity
Surface Mount Resistors
1-2176188-1
Description
Dimensions Product Height : 45 MM [1.17 INCH ] Product Length : 320 MM [12.6 INCH ] Product Width : 260 MM [10.24 INCH ]
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Height : 45 MM [1.17 INCH ] Product Length : 320 MM [12.6 INCH ] Product Width : 260 MM [10.24 INCH ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Product Height : 45 MM [1.17 INCH ] Product Length : 320 MM [12.6 INCH ] Product Width : 260 MM [10.24 INCH ]
Dimensions
- Product Height : 45 MM [1.17 INCH ]
- Product Length : 320 MM [12.6 INCH ]
- Product Width : 260 MM [10.24 INCH ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
1-2176188-1 |
|
Product Name
|
Surface Mount Resistors |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
15800 ohms
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
33000 ohms
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
43000 ohms
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
330000 ohms
View Details
3 suppliers