TE Connectivity Surface Mount Resistors 1-2176117-0

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM  [.024 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .009 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 1206 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM  [.024 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .009 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 1206 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-2176117-0 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-2176117-0
Surface Mount Resistors 1-2176117-0
Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM  [.024 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .009 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 1206 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .6 MM  [.024 INCH ]
  • Product Length : 3.2 MM  [.126 INCH ]
  • Product Width : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .009

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Metal Strip
  • Package Size Code : 1206
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-2176117-0
Resistors 1-2176117-0
TLR 1206 1.0W R009 1% 50PPM 2K RL

TLR 1206 1.0W R009 1% 50PPM 2K RL

Buy Now
Swedesboro, NJ, United States
Resistors
1-2176117-0
Resistors 1-2176117-0
Resistors

Resistors

Buy Now
Res, 0R009, 1%, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ7377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R009, 1%, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ7377
Res, 0R009, 1%, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ7377
RES, 0R009, 1%, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R009, 1%, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-2176117-0 1-2176117-0 74AJ7377
Product Name Surface Mount Resistors Resistors Res, 0R009, 1%, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Resistance Range 0.0090 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details