TE Connectivity High Frequency & RF Inductors 1-2176086-6

Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 1500 DC Resistance (OHM) : .065 Inductance (MICHEN) : .0082 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 5.4 Other Inductor Quality Factor : 68 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 1500 DC Resistance (OHM) : .065 Inductance (MICHEN) : .0082 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 5.4 Other Inductor Quality Factor : 68 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1-2176086-6 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1-2176086-6
High Frequency & RF Inductors 1-2176086-6
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 1500 DC Resistance (OHM) : .065 Inductance (MICHEN) : .0082 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 5.4 Other Inductor Quality Factor : 68 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 1.15 x .7 x .6

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1500
  • DC Resistance (OHM) : .065
  • Inductance (MICHEN) : .0082
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 5.4

Other


  • Inductor Quality Factor : 68

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-2176086-6
Inductors, Chokes & Coils 1-2176086-6
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1-2176086-6 1-2176086-6
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data