TE Connectivity High Frequency & RF Inductors 1-2176086-2

Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 1600 DC Resistance (OHM) : .05 Inductance (MICHEN) : .0056 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 6.5 Other Inductor Quality Factor : 73 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 1600 DC Resistance (OHM) : .05 Inductance (MICHEN) : .0056 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 6.5 Other Inductor Quality Factor : 73 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1-2176086-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1-2176086-2
High Frequency & RF Inductors 1-2176086-2
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 1600 DC Resistance (OHM) : .05 Inductance (MICHEN) : .0056 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 6.5 Other Inductor Quality Factor : 73 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 1.15 x .7 x .6

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1600
  • DC Resistance (OHM) : .05
  • Inductance (MICHEN) : .0056
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 6.5

Other


  • Inductor Quality Factor : 73

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now
Surface Mount High Frequency Inductor, 36541E Series, 5.6 Nh, 5%, 0402 [1005 Metric], 6.5 Ghz Rohs Compliant Te Connectivity - 24W8216 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36541E Series, 5.6 Nh, 5%, 0402 [1005 Metric], 6.5 Ghz Rohs Compliant Te Connectivity
24W8216
Surface Mount High Frequency Inductor, 36541E Series, 5.6 Nh, 5%, 0402 [1005 Metric], 6.5 Ghz Rohs Compliant Te Connectivity 24W8216
Surface Mount High Frequency Inductor, 36541E Series, 5.6 nH, 5%, 0402 [1005 Metric], 6.5 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36541E Series, 5.6 nH, 5%, 0402 [1005 Metric], 6.5 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1-2176086-2 24W8216
Product Name High Frequency & RF Inductors Surface Mount High Frequency Inductor, 36541E Series, 5.6 Nh, 5%, 0402 [1005 Metric], 6.5 Ghz Rohs Compliant Te Connectivity
Standards and Certifications RoHS RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Power Inductors - 1-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
High Frequency & RF Inductors - 8-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
View Details
2 suppliers