1-2176069-7 -- CRG0201 1% 287K AMP - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 287K Amp - Te Connectivity
1-2176069-7
Description
CRG0201 1% 287K
Description
CRG0201 1% 287K
Suppliers
Crg0201 1% 287K Amp - Te Connectivity
41AJ0308
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ0308 |
|
Product Name
|
Crg0201 1% 287K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details