1-2176058-2 -- RLP73M 3A R030 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73M 3A R030 5% 2K Rl Amp - Te Connectivity
1-2176058-2
Description
RLP73M 3A R030 5% 2K RL
Description
RLP73M 3A R030 5% 2K RL
Suppliers
Rlp73M 3A R030 5% 2K Rl Amp - Te Connectivity
75AC4455
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC4455 |
|
Product Name
|
Rlp73M 3A R030 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details