1-2176054-5 -- RLP73N 2A R20 5% 5K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R20 5% 5K Rl Amp - Te Connectivity
1-2176054-5
Description
RLP73N 2A R20 5% 5K RL
Description
RLP73N 2A R20 5% 5K RL
Suppliers
Rlp73N 2A R20 5% 5K Rl Amp - Te Connectivity
35AC7046
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC7046 |
|
Product Name
|
Rlp73N 2A R20 5% 5K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details