TE Connectivity Rlp73N 1J R27 5% 5K Rl Amp - Te Connectivity 1-2176052-8

Description
RLP73N 1J R27 5% 5K RL
Description
RLP73N 1J R27 5% 5K RL

Suppliers

Company
Product
Description
Supplier Links
Rlp73N 1J R27 5% 5K Rl Amp - Te Connectivity - 75AC4453 - Newark, An Avnet Company
Chicago, IL, United States
Rlp73N 1J R27 5% 5K Rl Amp - Te Connectivity
75AC4453
Rlp73N 1J R27 5% 5K Rl Amp - Te Connectivity 75AC4453
RLP73N 1J R27 5% 5K RL

RLP73N 1J R27 5% 5K RL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AC4453
Product Name Rlp73N 1J R27 5% 5K Rl Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details