TE Connectivity Ribbon Cable Connectors 1-216792-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-216792-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-216792-0
Ribbon Cable Connectors 1-216792-0
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Amp Latch Assy 10 Po Amp - Te Connectivity - 17R0074 - Newark, An Avnet Company
Chicago, IL, United States
Amp Latch Assy 10 Po Amp - Te Connectivity
17R0074
Amp Latch Assy 10 Po Amp - Te Connectivity 17R0074
AMP LATCH ASSY 10 PO

AMP LATCH ASSY 10 PO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-216792-0 17R0074
Product Name Ribbon Cable Connectors Amp Latch Assy 10 Po Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 102156-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers