TE Connectivity Power Relays 1-2158100-0

Description
Body Features Case Color : Black Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Switch Arrangement : (2) x 1 Form C Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .044 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 272 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage (VDC) : 12 Insulation Creepage Between Contact & Coil (MM) : 8 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (V) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70 Environmental Ambient Temperature Class (DEGC) : -40 - 70 Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Case Color : Black Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Switch Arrangement : (2) x 1 Form C Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .044 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 272 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage (VDC) : 12 Insulation Creepage Between Contact & Coil (MM) : 8 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (V) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70 Environmental Ambient Temperature Class (DEGC) : -40 - 70 Environmental Category of Protection : RTII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-2158100-0 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-2158100-0
Power Relays 1-2158100-0
Body Features Case Color : Black Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Switch Arrangement : (2) x 1 Form C Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .044 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 272 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage (VDC) : 12 Insulation Creepage Between Contact & Coil (MM) : 8 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (V) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70 Environmental Ambient Temperature Class (DEGC) : -40 - 70 Environmental Category of Protection : RTII

Body Features


  • Case Color : Black
  • Product Weight (G) : 10

Configuration Features


  • Output Switching : Random

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 1
  • Contact Plating Material : Silver Nickel
  • Contact Special Features : Single Contact
  • Relay Terminal Type : PCB-THT
  • Switch Arrangement : (2) x 1 Form C

Dimensions


  • Base Dimensions (MM) : 29 x 12.7
  • Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7
  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Between Contact & Coil (MM) : 8
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height (MM) : 15.7
  • Product Length (MM) : 29
  • Product Width (MM) : 12.7
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Actuating System : DC
  • Coil Current (AMP) : .044
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (WATT) : .53
  • Coil Power Rating Class (MILW) : 500 - 600
  • Coil Power Rating DC (MILW) : 530
  • Coil Resistance (OHM) : 272
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 16
  • Contact Limiting Short-Time Current (AMP) : 30
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Switching Voltage (Max) (VDC) : 300
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Input Voltage (VDC) : 12
  • Insulation Creepage Between Contact & Coil (MM) : 8
  • Insulation Creepage Class (MM) : 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Tube

Product Type Features


  • Power Relay Type : Standard

Termination Features


  • Relay Termination Type : Printed Circuit Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 70
  • Environmental Ambient Temperature Class (DEGC) : -40 - 70
  • Environmental Category of Protection : RTII
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-2158100-0
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-8 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Power Relays - 1-1393217-7 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393224-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Solid State Relays - 1-1393030-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers