TE Connectivity D Sub Housing, Db, Steel; No. Of Positions Te Connectivity 1-2157481-3

Description
D SUB HOUSING, DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:Amplimite 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Description
D SUB HOUSING, DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:Amplimite 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Db, Steel; No. Of Positions Te Connectivity - 78Y5317 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Db, Steel; No. Of Positions Te Connectivity
78Y5317
D Sub Housing, Db, Steel; No. Of Positions Te Connectivity 78Y5317
D SUB HOUSING, DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:Amplimite 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING, DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:Amplimite 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y5317
Product Name D Sub Housing, Db, Steel; No. Of Positions Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details