TE Connectivity D Sub Housing, Da, Steel; No. Of Positions Te Connectivity 1-2157480-2

Description
D SUB HOUSING, DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:Amplimite 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:TE Size 20 205089-1 Pin ContactsRoHS Compliant: No
Datasheet
Description
D SUB HOUSING, DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:Amplimite 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:TE Size 20 205089-1 Pin ContactsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Da, Steel; No. Of Positions Te Connectivity - 78Y5311 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Da, Steel; No. Of Positions Te Connectivity
78Y5311
D Sub Housing, Da, Steel; No. Of Positions Te Connectivity 78Y5311
D SUB HOUSING, DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:Amplimite 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:TE Size 20 205089-1 Pin ContactsRoHS Compliant: No

D SUB HOUSING, DA, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:Amplimite 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:TE Size 20 205089-1 Pin ContactsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y5311
Product Name D Sub Housing, Da, Steel; No. Of Positions Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details