TE Connectivity D Sub Housing, De, Steel; No. Of Positions Te Connectivity 1-2157480-1

Description
D SUB HOUSING, DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:Amplimite 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:TE Size 20 205089-1 Pin Contacts RoHS Compliant: No
Datasheet
Description
D SUB HOUSING, DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:Amplimite 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:TE Size 20 205089-1 Pin Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, De, Steel; No. Of Positions Te Connectivity - 78Y5310 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, De, Steel; No. Of Positions Te Connectivity
78Y5310
D Sub Housing, De, Steel; No. Of Positions Te Connectivity 78Y5310
D SUB HOUSING, DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:Amplimite 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:TE Size 20 205089-1 Pin Contacts RoHS Compliant: No

D SUB HOUSING, DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:Amplimite 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:TE Size 20 205089-1 Pin Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y5310
Product Name D Sub Housing, De, Steel; No. Of Positions Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details