TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-215464-4

Description
Win Source Part Number: 1034574-1-215464-4 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro-MaTch Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Lock Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass Voltage Rating: 230V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 7,500 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.142" (3.60mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 1-215079-4; 8-215079-4; 8-215464-4; 90584-1314; 90584-1310; 90584-1316; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A110883TR,-1-215464- 4-LSI,A110883CT,1-21 5464-4-ND,-1-215464- 4-SI Base Product Number: 215464
Request a Quote Datasheet
Description
Win Source Part Number: 1034574-1-215464-4 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro-MaTch Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Lock Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass Voltage Rating: 230V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 7,500 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.142" (3.60mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 1-215079-4; 8-215079-4; 8-215464-4; 90584-1314; 90584-1310; 90584-1316; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A110883TR,-1-215464- 4-LSI,A110883CT,1-21 5464-4-ND,-1-215464- 4-SI Base Product Number: 215464
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1034574-1-215464-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1034574-1-215464-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1034574-1-215464-4
Win Source Part Number: 1034574-1-215464-4 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro-MaTch Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Lock Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass Voltage Rating: 230V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 7,500 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.142" (3.60mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 1-215079-4; 8-215079-4; 8-215464-4; 90584-1314; 90584-1310; 90584-1316; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A110883TR,-1-215464- 4-LSI,A110883CT,1-21 5464-4-ND,-1-215464- 4-SI Base Product Number: 215464

Win Source Part Number: 1034574-1-215464-4
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Micro-MaTch
Number of Positions: 14
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit, Solder
Fastening Type: Latch Lock
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Brass
Voltage Rating: 230V
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 7,500
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Finish - Post: Tin
Insulation Color: Red
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.142" (3.60mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 1-215079-4; 8-215079-4; 8-215464-4; 90584-1314; 90584-1310; 90584-1316;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A110883TR,-1-215464-4-LSI,A110883CT,1-215464-4-ND,-1-215464-4-SI
Base Product Number: 215464

Buy Now Datasheet
Conn, Header, 14Pos, 2Row, 1.27Mm Rohs Compliant Amp Te Connectivity - 51AK9578 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 14Pos, 2Row, 1.27Mm Rohs Compliant Amp Te Connectivity
51AK9578
Conn, Header, 14Pos, 2Row, 1.27Mm Rohs Compliant Amp Te Connectivity 51AK9578
CONN, HEADER, 14POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

CONN, HEADER, 14POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1034574-1-215464-4 51AK9578
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn, Header, 14Pos, 2Row, 1.27Mm Rohs Compliant Amp Te Connectivity
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 230 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details