TE Connectivity Headers & Wire Housings FOB 16P SIDE ENTRY R/A 1-215460-6

Description
Headers & Wire Housings FOB 16P SIDE ENTRY R/A
Description
Headers & Wire Housings FOB 16P SIDE ENTRY R/A

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings FOB 16P SIDE ENTRY R/A - 792-1-215460-6 - Utmel Electronic Limited
Hong Kong, China
Headers & Wire Housings FOB 16P SIDE ENTRY R/A
792-1-215460-6
Headers & Wire Housings FOB 16P SIDE ENTRY R/A 792-1-215460-6
Headers & Wire Housings FOB 16P SIDE ENTRY R/A

Headers & Wire Housings FOB 16P SIDE ENTRY R/A

Supplier's Site
Wtb Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm Rohs Compliant Amp Te Connectivity - 69AH9669 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm Rohs Compliant Amp Te Connectivity
69AH9669
Wtb Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm Rohs Compliant Amp Te Connectivity 69AH9669
WTB CONN, R/A RCPT, 16POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

WTB CONN, R/A RCPT, 16POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 792-1-215460-6 69AH9669
Product Name Headers & Wire Housings FOB 16P SIDE ENTRY R/A Wtb Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm Rohs Compliant Amp Te Connectivity
Product Type IC Headers IC Socket
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 100 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
3 suppliers
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
For .032 -.046
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details