TE Connectivity Ribbon Cable Connectors 1-215083-4

Description
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 21.3 MM  [.838 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 21.3 MM  [.838 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-215083-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-215083-4
Ribbon Cable Connectors 1-215083-4
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 21.3 MM  [.838 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : With
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .7 MM  [.028 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ]
  • Connector Height : 6.8 MM  [.27 INCH ]
  • Connector Length : 21.3 MM  [.838 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Ribbon Cable Connector Header Type : Pin Header
  • Ribbon Cable Connector Type : Male-On-Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connectors - 1-215083-4 - 853862-1-215083-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-215083-4
853862-1-215083-4
Rectangular Connectors - 1-215083-4 853862-1-215083-4
Manufacturer: TE Connectivity Win Source Part Number: 853862-1-215083-4 Series: Micro-MaTch Features: Position Rectangular Connector Package: Reel - TR Family Name: 215083 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4051 Other Part Number: -1-215083-4-SI, -1-215083-4-LSI, A110875TR, 2266-1-215083-4, 1-215083-4-ND, A110875CT

Manufacturer: TE Connectivity
Win Source Part Number: 853862-1-215083-4
Series: Micro-MaTch
Features: Position Rectangular Connector
Package: Reel - TR
Family Name: 215083
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Other Part Number: -1-215083-4-SI, -1-215083-4-LSI, A110875TR, 2266-1-215083-4, 1-215083-4-ND, A110875CT

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Singapore, Singapore
1.5A 230V Electronic Connector
316-1-215083-4
1.5A 230V Electronic Connector 316-1-215083-4
14 Pos 1.27mm IDC RA Header, 1.5A, 230V, Red, UL94 V-0 Product overview: 1-215083-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 230V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 230V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-215083-4 can be used for catalog matching and distributor lookup.

14 Pos 1.27mm IDC RA Header, 1.5A, 230V, Red, UL94 V-0 Product overview: 1-215083-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 230V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 230V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-215083-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IDC Connectors - 6804996 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6804996
IDC Connectors 6804996
TE Connectivity 1-215083-4 IDC Connector

TE Connectivity 1-215083-4 IDC Connector

Supplier's Site
IDC Connectors - 6804996P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6804996P
IDC Connectors 6804996P
TE Connectivity 1-215083-4 IDC Connector

TE Connectivity 1-215083-4 IDC Connector

Supplier's Site
IDC Connectors - 1621729 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1621729
IDC Connectors 1621729
TE Connectivity 1-215083-4 IDC Connector

TE Connectivity 1-215083-4 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - A110875TR-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A110875TR-ND
Free Hanging, Panel Mount A110875TR-ND
14 Position Rectangular Plug Connector IDC Tin 28 AWG

14 Position Rectangular Plug Connector IDC Tin 28 AWG

Buy Now Datasheet
Free Hanging, Panel Mount - A110875CT-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A110875CT-ND
Free Hanging, Panel Mount A110875CT-ND
14 Position Rectangular Plug Connector IDC Tin 28 AWG

14 Position Rectangular Plug Connector IDC Tin 28 AWG

Buy Now Datasheet
Connector, Plug, 14Pos, 2Row; Pitch Spacing Amp - Te Connectivity - 81Y7538 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 14Pos, 2Row; Pitch Spacing Amp - Te Connectivity
81Y7538
Connector, Plug, 14Pos, 2Row; Pitch Spacing Amp - Te Connectivity 81Y7538
CONNECTOR, PLUG, 14POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Plug; Product Range:Micro-MaTch Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, PLUG, 14POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Plug; Product Range:Micro-MaTch Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Wtb Connector, Header, 14Pos, 2Row; Idc Connector Type Amp - Te Connectivity - 39AH6975 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 14Pos, 2Row; Idc Connector Type Amp - Te Connectivity
39AH6975
Wtb Connector, Header, 14Pos, 2Row; Idc Connector Type Amp - Te Connectivity 39AH6975
WTB CONNECTOR, HEADER, 14POS, 2ROW; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 14POS, 2ROW; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Connector, Header, 14Pos, 2Row; Idc Connector Type Amp - Te Connectivity - 17R0039 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 14Pos, 2Row; Idc Connector Type Amp - Te Connectivity
17R0039
Wtb Connector, Header, 14Pos, 2Row; Idc Connector Type Amp - Te Connectivity 17R0039
WTB CONNECTOR, HEADER, 14POS, 2ROW; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 14POS, 2ROW; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
TE CONNECTIVITY / AMP 1-215083-4 Wire-To-Board Connector, 28 AWG, Micro-MaTch Series, IDC / IDT, Plug, 14 Contacts, 1.27 mm - 792-1-215083-4 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 1-215083-4 Wire-To-Board Connector, 28 AWG, Micro-MaTch Series, IDC / IDT, Plug, 14 Contacts, 1.27 mm
792-1-215083-4
TE CONNECTIVITY / AMP 1-215083-4 Wire-To-Board Connector, 28 AWG, Micro-MaTch Series, IDC / IDT, Plug, 14 Contacts, 1.27 mm 792-1-215083-4
TE CONNECTIVITY / AMP 1-215083-4 Wire-To-Board Connector, 28 AWG, Micro-MaTch Series, IDC / IDT, Plug, 14 Contacts, 1.27 mm

TE CONNECTIVITY / AMP 1-215083-4 Wire-To-Board Connector, 28 AWG, Micro-MaTch Series, IDC / IDT, Plug, 14 Contacts, 1.27 mm

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-215083-4 853862-1-215083-4 1-215083-4 316-1-215083-4 6804996 6804996P A110875TR-ND 81Y7538 39AH6975 792-1-215083-4
Product Name Ribbon Cable Connectors Rectangular Connectors - 1-215083-4 1.5A 230V Electronic Connector IDC Connectors IDC Connectors Free Hanging, Panel Mount Connector, Plug, 14Pos, 2Row; Pitch Spacing Amp - Te Connectivity Wtb Connector, Header, 14Pos, 2Row; Idc Connector Type Amp - Te Connectivity TE CONNECTIVITY / AMP 1-215083-4 Wire-To-Board Connector, 28 AWG, Micro-MaTch Series, IDC / IDT, Plug, 14 Contacts, 1.27 mm
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Termination Insulation Displacement (IDC) IDC Idc IDC / IDT IDC, IDT
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable Mount Cable, Free Hanging
Voltage Rating 100 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532271-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Microminiature & Nanominiature D Connectors - 1-1532250-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Microminiature & Nanominiature D Connectors - 1-1589901-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details