TE Connectivity High Speed Backplane Connectors 1-2143152-3

Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 14 Number of Ground Positions : 70 Number of Pairs : 70 Number of Positions : 210 Number of Rows : 15 Number of Signal Positions : 140 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 5.5 MM  [.217 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM  [30 - 60 MICIN ] Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 27.9 MM  [1.098 INCH ] Connector Width : 24.8 MM  [.976 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Location : Right Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 3 Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 20 - 25 Number of Differential Pairs per Column : 5 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 14 Number of Ground Positions : 70 Number of Pairs : 70 Number of Positions : 210 Number of Rows : 15 Number of Signal Positions : 140 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 5.5 MM  [.217 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM  [30 - 60 MICIN ] Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 27.9 MM  [1.098 INCH ] Connector Width : 24.8 MM  [.976 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Location : Right Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 3 Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 20 - 25 Number of Differential Pairs per Column : 5 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1-2143152-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1-2143152-3
High Speed Backplane Connectors 1-2143152-3
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 14 Number of Ground Positions : 70 Number of Pairs : 70 Number of Positions : 210 Number of Rows : 15 Number of Signal Positions : 140 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 5.5 MM  [.217 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM  [30 - 60 MICIN ] Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 27.9 MM  [1.098 INCH ] Connector Width : 24.8 MM  [.976 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Location : Right Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 3 Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 20 - 25 Number of Differential Pairs per Column : 5 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 14
  • Number of Ground Positions : 70
  • Number of Pairs : 70
  • Number of Positions : 210
  • Number of Rows : 15
  • Number of Signal Positions : 140
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Layout : Inline
  • Contact Mating Area Length : 5.5 MM  [.217 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM  [30 - 60 MICIN ]

Dimensions


  • Connector Height : 11.95 MM  [.47 INCH ]
  • Connector Length : 27.9 MM  [1.098 INCH ]
  • Connector Width : 24.8 MM  [.976 INCH ]
  • PCB Hole Diameter : .39 MM  [.015 INCH ]
  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]
  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • End Wall Location : Right
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Number of Shrouded Sides : 3

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 20 - 25
  • Number of Differential Pairs per Column : 5

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.4 MM  [.055 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2143152-3
Product Name High Speed Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26738-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28601-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Headers, Male Pins - 1-104450-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers