TE Connectivity Data Connectivity Housings 1-2141494-2

Description
Body Features Body Material : PA GF Cable Exit Type : Adjustable Connector & Keying Code : L Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 14.5 MM  [.57 INCH ] Product Length : 9.8 MM  [.385 INCH ] Product Width : 17.25 MM  [.679 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Red Industry Standards Agency/Standard : USCAR Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Shielded : No Other Dielectric Material : None Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : Coax Operating Temperature (Max) : 80 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 65 DEGC , 90 DEGC  [149 DEGF , 212 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Cable Exit Type : Adjustable Connector & Keying Code : L Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 14.5 MM  [.57 INCH ] Product Length : 9.8 MM  [.385 INCH ] Product Width : 17.25 MM  [.679 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Red Industry Standards Agency/Standard : USCAR Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Shielded : No Other Dielectric Material : None Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : Coax Operating Temperature (Max) : 80 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 65 DEGC , 90 DEGC  [149 DEGF , 212 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2141494-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2141494-2
Data Connectivity Housings 1-2141494-2
Body Features Body Material : PA GF Cable Exit Type : Adjustable Connector & Keying Code : L Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 14.5 MM  [.57 INCH ] Product Length : 9.8 MM  [.385 INCH ] Product Width : 17.25 MM  [.679 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Red Industry Standards Agency/Standard : USCAR Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Shielded : No Other Dielectric Material : None Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : Coax Operating Temperature (Max) : 80 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 65 DEGC , 90 DEGC  [149 DEGF , 212 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Type : Adjustable
  • Connector & Keying Code : L
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 14.5 MM  [.57 INCH ]
  • Product Length : 9.8 MM  [.385 INCH ]
  • Product Width : 17.25 MM  [.679 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Red

Industry Standards


  • Agency/Standard : USCAR

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Shielded : No

Other


  • Dielectric Material : None

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Board, Wire-to-Device
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Usage Conditions


  • Cable Type : Coax
  • Operating Temperature (Max) : 80 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 65 DEGC , 90 DEGC  [149 DEGF , 212 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 185 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2141494-2
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A 600V Electronic Connector - 316-103638-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 600 volts
View Details
5 suppliers
Headers, Male Pins - A28631-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers