TE Connectivity PCB Headers & Receptacles 1-2141227-3

Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Type : Pin Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HBF Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : Without Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Bus Bar-to-Bus Bar Sealable : Yes Usage Conditions Operating Temperature (Max) : 130 DEGC , 90 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 70 DEGC , 100 DEGC , 110 DEGC  [176 DEGF , 194 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 185 DEGF , 167 DEGF , 158 DEGF , 248 DEGF , 266 DEGF , 284 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Type : Pin Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HBF Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : Without Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Bus Bar-to-Bus Bar Sealable : Yes Usage Conditions Operating Temperature (Max) : 130 DEGC , 90 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 70 DEGC , 100 DEGC , 110 DEGC  [176 DEGF , 194 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 185 DEGF , 167 DEGF , 158 DEGF , 248 DEGF , 266 DEGF , 284 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2141227-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2141227-3
PCB Headers & Receptacles 1-2141227-3
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Type : Pin Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HBF Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : Without Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Bus Bar-to-Bus Bar Sealable : Yes Usage Conditions Operating Temperature (Max) : 130 DEGC , 90 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 70 DEGC , 100 DEGC , 110 DEGC  [176 DEGF , 194 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 185 DEGF , 167 DEGF , 158 DEGF , 248 DEGF , 266 DEGF , 284 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 11.5 MM  [.452 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94HBF

Mechanical Attachment


  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector System : Bus Bar-to-Bus Bar
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC , 90 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 70 DEGC , 100 DEGC , 110 DEGC  [176 DEGF , 194 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 185 DEGF , 167 DEGF , 158 DEGF , 248 DEGF , 266 DEGF , 284 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2141227-3
Product Name PCB Headers & Receptacles
Mounting Bus Bar Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103240-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102692-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
Headers & Wire Housings - 102541-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details