TE Connectivity Automotive Headers 1-2141227-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2141227-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2141227-2
Automotive Headers 1-2141227-2
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Silver (Ag), Tin (Sn)
  • Contact Type : Pin, Tab
  • Mating Pin Diameter : 8 MM  [.314 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]

Housing Features


  • Centerline (Pitch) : 11.5 MM  [.452 INCH ]

Industry Standards


  • IP Rating : IP6K9K

Mechanical Attachment


  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Bus Bar
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1-2141227-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1-2141227-2-ND
Free Hanging, Panel Mount 1-2141227-2-ND
2 Position Rectangular Connector Crimp

2 Position Rectangular Connector Crimp

Buy Now Datasheet
2Pos,pin Dia 8.0,pin Hsg,assy,sld Amp - Te Connectivity - 75AC4449 - Newark, An Avnet Company
Chicago, IL, United States
2Pos,pin Dia 8.0,pin Hsg,assy,sld Amp - Te Connectivity
75AC4449
2Pos,pin Dia 8.0,pin Hsg,assy,sld Amp - Te Connectivity 75AC4449
2POS,PIN DIA 8.0,PIN HSG,ASSY,SLD

2POS,PIN DIA 8.0,PIN HSG,ASSY,SLD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2141227-2 1-2141227-2-ND 75AC4449
Product Name Automotive Headers Free Hanging, Panel Mount 2Pos,pin Dia 8.0,pin Hsg,assy,sld Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Electronic Connector - 319-1-174930-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
View Details
4 suppliers