TE Connectivity PCB Headers & Receptacles 1-2141227-2

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8 MM  [.314 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards Degree of Protection : IP6K9K Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 110 DEGC , 140 DEGC , 70 DEGC , 130 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 100 DEGC  [257 DEGF , 212 DEGF , 230 DEGF , 266 DEGF , 284 DEGF , 158 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 221 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2141227-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2141227-2
PCB Headers & Receptacles 1-2141227-2
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8 MM  [.314 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards Degree of Protection : IP6K9K Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 110 DEGC , 140 DEGC , 70 DEGC , 130 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 100 DEGC  [257 DEGF , 212 DEGF , 230 DEGF , 266 DEGF , 284 DEGF , 158 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 221 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Size : 8mm
  • Contact Type : Pin
  • Mating Pin Diameter : 8 MM  [.314 INCH ]

Housing Features


  • Centerline (Pitch) : 11.5 MM  [.452 INCH ]

Industry Standards


  • Degree of Protection : IP6K9K

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : Yes

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 110 DEGC , 140 DEGC , 70 DEGC , 130 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 100 DEGC  [257 DEGF , 212 DEGF , 230 DEGF , 266 DEGF , 284 DEGF , 158 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 221 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2141227-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102977-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102972-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103148-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details