TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 1-2141227-1

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVP800 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Automotive Contacts; Connector Body Material:-; IP Rating:IP6K9K; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVP800 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Automotive Contacts; Connector Body Material:-; IP Rating:IP6K9K; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity - 69AH9667 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
69AH9667
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 69AH9667
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVP800 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Automotive Contacts; Connector Body Material:-; IP Rating:IP6K9K; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVP800 Series; Gender:Plug; No. of Positions:2Positions; For Use With:Automotive Contacts; Connector Body Material:-; IP Rating:IP6K9K; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9667
Product Name Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details