TE Connectivity Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 1-2141154-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:HVP800 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP HVP800 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:HVP800 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP HVP800 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity - 69AH9666 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
69AH9666
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 69AH9666
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:HVP800 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP HVP800 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:HVP800 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP HVP800 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9666
Product Name Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details