TE Connectivity Data Connectivity Housings 1-2138495-0

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : .48 MM  [.019 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 13.8 MM  [.54 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 11.56 MM  [.455 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Housing Color : Other Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC  [185 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : .48 MM  [.019 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 13.8 MM  [.54 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 11.56 MM  [.455 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Housing Color : Other Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC  [185 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2138495-0 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2138495-0
Data Connectivity Housings 1-2138495-0
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : .48 MM  [.019 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 13.8 MM  [.54 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 11.56 MM  [.455 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Housing Color : Other Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC  [185 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Fixed
  • Connector & Keying Code : K
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Mating Pin Diameter : .48 MM  [.019 INCH ]
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 13.8 MM  [.54 INCH ]
  • Product Length : 19 MM  [.748 INCH ]
  • Product Width : 11.56 MM  [.455 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Other

Industry Standards


  • Agency/Standard : USCAR

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : PBT
  • Outer Contact Plating Material : Tin (Sn)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Board-to-Board, Wire-to-Wire
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 3000

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coax
  • Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC  [185 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2138495-0
Product Name Data Connectivity Housings
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
RF Connectors / Coaxial Connectors - 031-0016-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
2 suppliers