TE Connectivity Wire To Board Housing , Plug, 12 Position, 1Row; Product Range Te Connectivity 1-2132781-2

Description
WIRE TO BOARD HOUSING , PLUG, 12 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD HOUSING , PLUG, 12 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Housing , Plug, 12 Position, 1Row; Product Range Te Connectivity - 61T4484 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Housing , Plug, 12 Position, 1Row; Product Range Te Connectivity
61T4484
Wire To Board Housing , Plug, 12 Position, 1Row; Product Range Te Connectivity 61T4484
WIRE TO BOARD HOUSING , PLUG, 12 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE TO BOARD HOUSING , PLUG, 12 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61T4484
Product Name Wire To Board Housing , Plug, 12 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details