TE Connectivity Wire To Board Housing , Plug, 11 Position, 1Row; Product Range Te Connectivity 1-2132781-1

Description
WIRE TO BOARD HOUSING , PLUG, 11 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
WIRE TO BOARD HOUSING , PLUG, 11 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire To Board Housing, Plug, 11 Position, 1 Row, part number 61T4483, is part of the Economy Power II series by TE Connectivity. This connector features a .156,Äù centerline (3.96 mm) pitch and is designed to accommodate discrete wires ranging from AWG 22 to 16. It supports a voltage rating of up to 600 VAC and a current rating of 10 A, making it suitable for applications in household appliances, HVAC systems, and industrial machinery. The housing is constructed from UL 94V-0 rated nylon, ensuring durability and compliance with safety standards. The connector utilizes lance-less crimp contacts that provide a secure connection with a tactile and audible click when fully seated. Additionally, it includes polarization tabs and a housing locking latch for enhanced reliability. The breakaway style Terminal Position Assurance (TPA) feature prevents contacts from backing out, which is particularly beneficial in environments with random vibration. The operating temperature range for this connector is -55 to 105 ¬8C.

Datasheet Summary
Powered by GS/AI

The Wire To Board Housing, Plug, 11 Position, 1 Row, part number 61T4483, is part of the Economy Power II series by TE Connectivity. This connector features a .156,Äù centerline (3.96 mm) pitch and is designed to accommodate discrete wires ranging from AWG 22 to 16. It supports a voltage rating of up to 600 VAC and a current rating of 10 A, making it suitable for applications in household appliances, HVAC systems, and industrial machinery. The housing is constructed from UL 94V-0 rated nylon, ensuring durability and compliance with safety standards. The connector utilizes lance-less crimp contacts that provide a secure connection with a tactile and audible click when fully seated. Additionally, it includes polarization tabs and a housing locking latch for enhanced reliability. The breakaway style Terminal Position Assurance (TPA) feature prevents contacts from backing out, which is particularly beneficial in environments with random vibration. The operating temperature range for this connector is -55 to 105 ¬8C.

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Housing , Plug, 11 Position, 1Row; Product Range Te Connectivity - 61T4483 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Housing , Plug, 11 Position, 1Row; Product Range Te Connectivity
61T4483
Wire To Board Housing , Plug, 11 Position, 1Row; Product Range Te Connectivity 61T4483
WIRE TO BOARD HOUSING , PLUG, 11 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE TO BOARD HOUSING , PLUG, 11 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:11Positions; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61T4483
Product Name Wire To Board Housing , Plug, 11 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details