TE Connectivity DC Jack Connectors 1-2129334-1

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1-2129334-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1-2129334-1
DC Jack Connectors 1-2129334-1
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12.5
  • Contact Mating Area Plating Material : Gold (Au)
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 25

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 64

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1364702-1-2129334-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1364702-1-2129334-1
Connectors, Interconnects - Barrel Connectors - Power Connectors 1364702-1-2129334-1
Win Source Part Number: 1364702-1-2129334-1 Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: DC-IN Package: Tray Product Status: Active Base Product Number: 2129334 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 Voltage - Rated: 25VDC REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10.7 A Shielding: Shielded Connector Type: Plug Termination: Solder Eyelet(s) Contact Material: Copper Alloy Insulation Color: Yellow Gender: Male Internal Switch(s): Does Not Contain Switch Number of Positions/Contacts: 2 Conductors, 3 Contacts Contact Material - Plating: Gold Housing Material: Thermoplastic Body Color: Yellow

Win Source Part Number: 1364702-1-2129334-1
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: DC-IN
Package: Tray
Product Status: Active
Base Product Number: 2129334
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
Voltage - Rated: 25VDC
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10.7 A
Shielding: Shielded
Connector Type: Plug
Termination: Solder Eyelet(s)
Contact Material: Copper Alloy
Insulation Color: Yellow
Gender: Male
Internal Switch(s): Does Not Contain Switch
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Contact Material - Plating: Gold
Housing Material: Thermoplastic
Body Color: Yellow

Buy Now Datasheet
Singapore, Singapore
10.7A Electronic Connector
436-1-2129334-1
10.7A Electronic Connector 436-1-2129334-1
3 Pos Card Edge Connector, 10.7A, Male, Solder, Shielded, Yellow Product overview: 1-2129334-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.7A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-2129334-1 can be used for catalog matching and distributor lookup.

3 Pos Card Edge Connector, 10.7A, Male, Solder, Shielded, Yellow Product overview: 1-2129334-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.7A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-2129334-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Connectors - A118213-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
A118213-ND
Power Connectors A118213-ND
Power Barrel Connector Plug Free Hanging (In-Line)

Power Barrel Connector Plug Free Hanging (In-Line)

Buy Now Datasheet
I/O Connectors - 1-2129334-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2129334-1
I/O Connectors 1-2129334-1
DC Power Plug Conn

DC Power Plug Conn

Buy Now
Dc Power Plug, 10.7A, 25Vdc, Yellow; Gender Te Connectivity - 72Y2028 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 10.7A, 25Vdc, Yellow; Gender Te Connectivity
72Y2028
Dc Power Plug, 10.7A, 25Vdc, Yellow; Gender Te Connectivity 72Y2028
DC POWER PLUG, 10.7A, 25VDC, YELLOW; Gender:Plug; Current Rating:10.7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER PLUG, 10.7A, 25VDC, YELLOW; Gender:Plug; Current Rating:10.7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2129334-1 1364702-1-2129334-1 436-1-2129334-1 A118213-ND 1-2129334-1 72Y2028
Product Name DC Jack Connectors Connectors, Interconnects - Barrel Connectors - Power Connectors 10.7A Electronic Connector Power Connectors I/O Connectors Dc Power Plug, 10.7A, 25Vdc, Yellow; Gender Te Connectivity
Connector Type Board to Board Connector; Wire to Board Connector
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Voltage Rating 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28634-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
3A Electronic Connector - 2027-104362-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers
Ribbon Cable Connectors - 102160-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 1-102156-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers