TE Connectivity Power Connectors 1-2129333-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Power Connectors - A118212-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
A118212-ND
Power Connectors A118212-ND
Power Barrel Connector Jack Free Hanging (In-Line)

Power Barrel Connector Jack Free Hanging (In-Line)

Buy Now Datasheet
Dc Power Jack, 7A, 25Vdc, Black; Gender Te Connectivity - 72Y2027 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 7A, 25Vdc, Black; Gender Te Connectivity
72Y2027
Dc Power Jack, 7A, 25Vdc, Black; Gender Te Connectivity 72Y2027
DC POWER JACK, 7A, 25VDC, BLACK; Gender:Jack; Current Rating:7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:25V; RoHS Compliant: Yes

DC POWER JACK, 7A, 25VDC, BLACK; Gender:Jack; Current Rating:7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:25V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2129333-2 A118212-ND 72Y2027
Product Name Power Connectors Dc Power Jack, 7A, 25Vdc, Black; Gender Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
View Details