TE ConnectivityPluggable I/O Cable Assemblies1-2127934-1
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No
Configuration Features Keyed Position : 180° Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4
Dimensions Outside Cable Diameter : 6.4 MM [.252 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M [32.81 FT ]
Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin - Round Jacketed
Signal Characteristics Data Rate (GBS) : 10
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No
Configuration Features Keyed Position : 180° Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4
Dimensions Outside Cable Diameter : 6.4 MM [.252 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M [32.81 FT ]
Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin - Round Jacketed
Signal Characteristics Data Rate (GBS) : 10
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No
Configuration Features Keyed Position : 180° Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4
Dimensions Outside Cable Diameter : 6.4 MM [.252 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M [32.81 FT ]
Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin - Round Jacketed
Signal Characteristics Data Rate (GBS) : 10
Body Features
Cable Color : Black
Cable Flammability Rating : CL2
Equalized : No
Configuration Features
Keyed Position : 180°
Number of Pairs : 2
Number of Positions : 4
Number of Signal Positions : 4
Dimensions
Outside Cable Diameter : 6.4 MM [.252 INCH ]
Wire Size (MMSQ) : .205
Wire Size (AWG) : 24
Mechanical Attachment
Mating Alignment : Without
Operation/Application
Halogen Free : No
Shielded : Yes
Other
Cable Assembly Configuration : Double Ended
Cable Assembly Length : 10 M [32.81 FT ]
Product Type Features
Cable Assembly (End A) : SFP+ Plug
Cable Assembly (End B) : SFP+ Plug
Cable Assembly Category : Industry Standard, High Speed