TE Connectivity Rack & Panel Connectors 1-211992-4

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-211992-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-211992-4
Rack & Panel Connectors 1-211992-4
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 100
  • Contact Arrangement Code (Module D) : 150
  • Contact Arrangement Code (Module E) : 150
  • Contact Arrangement Code (Module F) : 100
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Contact Type (Module D) : Socket

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Clinch Nut Size : 11841
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1-211992-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1-211992-4
ARINC Connector 1-211992-4
RECEPT ASSY,SZ 3,ARINC 600

RECEPT ASSY,SZ 3,ARINC 600

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1-211992-4
ARINC Connector 1-211992-4
ARINC

ARINC

Buy Now
Recept Assy,sz 3,arinc 600 Amp - Te Connectivity - 96X8672 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,sz 3,arinc 600 Amp - Te Connectivity
96X8672
Recept Assy,sz 3,arinc 600 Amp - Te Connectivity 96X8672
RECEPT ASSY,SZ 3,ARINC 600

RECEPT ASSY,SZ 3,ARINC 600

Supplier's Site
Recept Assy,sz 3,arinc 600 Amp - Te Connectivity - 87AJ8989 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,sz 3,arinc 600 Amp - Te Connectivity
87AJ8989
Recept Assy,sz 3,arinc 600 Amp - Te Connectivity 87AJ8989
RECEPT ASSY,SZ 3,ARINC 600

RECEPT ASSY,SZ 3,ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-211992-4 1-211992-4 1-211992-4 96X8672
Product Name Rack & Panel Connectors ARINC Connector ARINC Connector Recept Assy,sz 3,arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details