TE Connectivity Rack & Panel Connectors 1-211992-2

Description
Body Features Connector & Keying Code : 0 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 0 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-211992-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-211992-2
Rack & Panel Connectors 1-211992-2
Body Features Connector & Keying Code : 0 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Connector & Keying Code : 0
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 100
  • Contact Arrangement Code (Module D) : 150
  • Contact Arrangement Code (Module E) : 150
  • Contact Arrangement Code (Module F) : 100

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Clinch Nut Size : 6-32
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1-211992-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1-211992-2
ARINC Connector 1-211992-2
RECEPT ASSY,SZ 3,ARINC 600

RECEPT ASSY,SZ 3,ARINC 600

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1-211992-2
ARINC Connector 1-211992-2
ARINC

ARINC

Buy Now
Recept Assy,sz 3,arinc 600 Amp - Te Connectivity - 73H0653 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,sz 3,arinc 600 Amp - Te Connectivity
73H0653
Recept Assy,sz 3,arinc 600 Amp - Te Connectivity 73H0653
RECEPT ASSY,SZ 3,ARINC 600

RECEPT ASSY,SZ 3,ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-211992-2 1-211992-2 1-211992-2 73H0653
Product Name Rack & Panel Connectors ARINC Connector ARINC Connector Recept Assy,sz 3,arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers