TE Connectivity Rack & Panel Connectors 1-211991-0

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-211991-0 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-211991-0
Rack & Panel Connectors 1-211991-0
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : None

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 11841
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-211991-0
Product Name Rack & Panel Connectors
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products